Daemar Inc. EGL Series, Edge Liners EGL-12-1/4

Description
Caplugs Edge Liner offers a convenient method for covering the sharp edges of large or irregularly shaped holes in sheet metal. It is pressed into place around the perimeter of the hole. Series EGL-22 is designed specifically to provide spacers when stacking sheet metal or board to protect the face of the sheet against scratches, to allow for air circulation between sheets, and to protect workers' hands against sharp edges. Material: High-Density Polyethylene, Low-Density Polyethylene, Vinyl Color: Black (Natural)
Description
Caplugs Edge Liner offers a convenient method for covering the sharp edges of large or irregularly shaped holes in sheet metal. It is pressed into place around the perimeter of the hole. Series EGL-22 is designed specifically to provide spacers when stacking sheet metal or board to protect the face of the sheet against scratches, to allow for air circulation between sheets, and to protect workers' hands against sharp edges. Material: High-Density Polyethylene, Low-Density Polyethylene, Vinyl Color: Black (Natural)

Suppliers

Company
Product
Description
Supplier Links
EGL Series, Edge Liners - EGL-12-1/4 - Daemar Inc.
Lawrenceville, GA, USA
EGL Series, Edge Liners
EGL-12-1/4
EGL Series, Edge Liners EGL-12-1/4
Caplugs Edge Liner offers a convenient method for covering the sharp edges of large or irregularly shaped holes in sheet metal. It is pressed into place around the perimeter of the hole. Series EGL-22 is designed specifically to provide spacers when stacking sheet metal or board to protect the face of the sheet against scratches, to allow for air circulation between sheets, and to protect workers' hands against sharp edges. Material: High-Density Polyethylene, Low-Density Polyethylene, Vinyl Color: Black (Natural)

Caplugs Edge Liner offers a convenient method for covering the sharp edges of large or irregularly shaped holes in sheet metal. It is pressed into place around the perimeter of the hole. Series EGL-22 is designed specifically to provide spacers when stacking sheet metal or board to protect the face of the sheet against scratches, to allow for air circulation between sheets, and to protect workers' hands against sharp edges. Material: High-Density Polyethylene, Low-Density Polyethylene, Vinyl Color: Black (Natural)

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Gaskets and Gasketing
Product Number EGL-12-1/4
Product Name EGL Series, Edge Liners
Gasket Type Edge Trim
Unlock Full Specs
to access all available technical data

Similar Products

Trim-Fast: S Series PVC -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Gasket Type Edge Trim
View Details
Ropes and Tapes - HYTEX® 1000 Ropes and Tapes - Mid-Mountain Materials, Inc.
Specs
Gasket Type Edge Trim; Gasket Strip; Gasket Tape; Trim Seal; Window Gasket; Custom Shape / Application
Material Silicone Rubber (optional feature); Fiberglass
Features Adhesive Backed (optional feature)
View Details
PTFE seals -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Gasket Type Sheet / Die-cut (optional feature); Custom Shape / Application
Material Polytetrafluoroethylene (PTFE)
View Details
Custom Flat Gaskets -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
Gasket Type Sheet / Die-cut
Material Butyl (optional feature); Neoprene (optional feature); Nitrile (NBR) (optional feature); Natural Rubber, Hypalon, SBR, Urethane, Viton
View Details