Daemar Inc. EGL Series, Edge Liners EGL-11-2

Description
Caplugs Edge Liner offers a convenient method for covering the sharp edges of large or irregularly shaped holes in sheet metal. It is pressed into place around the perimeter of the hole. Series EGL-22 is designed specifically to provide spacers when stacking sheet metal or board to protect the face of the sheet against scratches, to allow for air circulation between sheets, and to protect workers' hands against sharp edges. Material: High-Density Polyethylene, Low-Density Polyethylene, Vinyl Color: Black (Natural)
Description
Caplugs Edge Liner offers a convenient method for covering the sharp edges of large or irregularly shaped holes in sheet metal. It is pressed into place around the perimeter of the hole. Series EGL-22 is designed specifically to provide spacers when stacking sheet metal or board to protect the face of the sheet against scratches, to allow for air circulation between sheets, and to protect workers' hands against sharp edges. Material: High-Density Polyethylene, Low-Density Polyethylene, Vinyl Color: Black (Natural)

Suppliers

Company
Product
Description
Supplier Links
EGL Series, Edge Liners - EGL-11-2 - Daemar Inc.
Lawrenceville, GA, USA
EGL Series, Edge Liners
EGL-11-2
EGL Series, Edge Liners EGL-11-2
Caplugs Edge Liner offers a convenient method for covering the sharp edges of large or irregularly shaped holes in sheet metal. It is pressed into place around the perimeter of the hole. Series EGL-22 is designed specifically to provide spacers when stacking sheet metal or board to protect the face of the sheet against scratches, to allow for air circulation between sheets, and to protect workers' hands against sharp edges. Material: High-Density Polyethylene, Low-Density Polyethylene, Vinyl Color: Black (Natural)

Caplugs Edge Liner offers a convenient method for covering the sharp edges of large or irregularly shaped holes in sheet metal. It is pressed into place around the perimeter of the hole. Series EGL-22 is designed specifically to provide spacers when stacking sheet metal or board to protect the face of the sheet against scratches, to allow for air circulation between sheets, and to protect workers' hands against sharp edges. Material: High-Density Polyethylene, Low-Density Polyethylene, Vinyl Color: Black (Natural)

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Gaskets and Gasketing
Product Number EGL-11-2
Product Name EGL Series, Edge Liners
Gasket Type Edge Trim
Unlock Full Specs
to access all available technical data

Similar Products

Norseal Silicone Sponge Rubber - R10480 - Budnick Converting, Inc.
Specs
Gasket Type Gasket Tape
Material Silicone Rubber
Features Adhesive Backed
View Details
Flange Gaskets -  - McWane Plant and Industrial
McWane Plant and Industrial
View Details
DIN Pipe Coupling Gaskets -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Gasket Type Sanitary Gasket
Material Ethylene Propylene (EPDM) (optional feature); Fluoroelastomer (FKM) (optional feature); Silicone Rubber (optional feature); Perlast perfluoroelastomer (FFKM)
Gasket Dimensions Nominal sizes from 0.75" to 6.00"and from 10mm to 200mm
View Details
ptfe packing rings -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Polytetrafluoroethylene (PTFE)
Gasket Dimensions Custom shapes and sizes
View Details