Perhaps the most popular and widely used radial retaining ring is the "E" (so named because it is shaped like the letter "E".) Three prongs make contact with the bottom of the groove and provide a shoulder for effective retention of assemblies.
Size Range: .040 in - 1.375 in
| Daemar Inc. | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | E-0043-H |
| Product Name | E - External E Ring > E-H - External E Ring ~ Stainless Steel Disc Springs |
| Ring Type | External |
| Ring Style | Radially Assembled |
| Ring Load | 830 lbs (376 kg) |
| Material | Beryllium Copper; Spring Steel; Stainless Steel |
| Finish | Coating or Plating |