Daemar Inc. E - External E Ring > E-PA - External E Ring~ Carbon Steel phosphate Coating Disc Springs E-0037-PA

Description
Perhaps the most popular and widely used radial retaining ring is the "E" (so named because it is shaped like the letter "E".) Three prongs make contact with the bottom of the groove and provide a shoulder for effective retention of assemblies. Size Range: .040 in - 1.375 in
Datasheet
Description
Perhaps the most popular and widely used radial retaining ring is the "E" (so named because it is shaped like the letter "E".) Three prongs make contact with the bottom of the groove and provide a shoulder for effective retention of assemblies. Size Range: .040 in - 1.375 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E - External E Ring > E-PA - External E Ring~ Carbon Steel phosphate Coating Disc Springs - E-0037-PA - Daemar Inc.
Lawrenceville, GA, USA
E - External E Ring > E-PA - External E Ring~ Carbon Steel phosphate Coating Disc Springs
E-0037-PA
E - External E Ring > E-PA - External E Ring~ Carbon Steel phosphate Coating Disc Springs E-0037-PA
Perhaps the most popular and widely used radial retaining ring is the "E" (so named because it is shaped like the letter "E".) Three prongs make contact with the bottom of the groove and provide a shoulder for effective retention of assemblies. Size Range: .040 in - 1.375 in

Perhaps the most popular and widely used radial retaining ring is the "E" (so named because it is shaped like the letter "E".) Three prongs make contact with the bottom of the groove and provide a shoulder for effective retention of assemblies.
Size Range: .040 in - 1.375 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number E-0037-PA
Product Name E - External E Ring > E-PA - External E Ring~ Carbon Steel phosphate Coating Disc Springs
Ring Type External
Ring Style Radially Assembled
Ring Load 690 lbs (313 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Spring Steel external retaining ring for 0.276
Specs
Ring Type External
Ring Load 195 lbs (88.44 kg)
Material Carbon Spring Steel
View Details
Retaining ring - CQSR-22 - Festo Corporation
Festo Corporation
Specs
Ring Style Wire Formed Snap Rings
Design Units Metric
View Details
Circlips - 2836688 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Style Circlip
Material Spring Steel; Steel
Thickness 2.17 inch (55 mm)
View Details