Daemar Inc. E - External E Ring > E-H - External E Ring ~ Stainless Steel Disc Springs E-0004-H

Description
Perhaps the most popular and widely used radial retaining ring is the "E" (so named because it is shaped like the letter "E".) Three prongs make contact with the bottom of the groove and provide a shoulder for effective retention of assemblies. Size Range: .040 in - 1.375 in
Datasheet
Description
Perhaps the most popular and widely used radial retaining ring is the "E" (so named because it is shaped like the letter "E".) Three prongs make contact with the bottom of the groove and provide a shoulder for effective retention of assemblies. Size Range: .040 in - 1.375 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E - External E Ring > E-H - External E Ring ~ Stainless Steel Disc Springs - E-0004-H - Daemar Inc.
Lawrenceville, GA, USA
E - External E Ring > E-H - External E Ring ~ Stainless Steel Disc Springs
E-0004-H
E - External E Ring > E-H - External E Ring ~ Stainless Steel Disc Springs E-0004-H
Perhaps the most popular and widely used radial retaining ring is the "E" (so named because it is shaped like the letter "E".) Three prongs make contact with the bottom of the groove and provide a shoulder for effective retention of assemblies. Size Range: .040 in - 1.375 in

Perhaps the most popular and widely used radial retaining ring is the "E" (so named because it is shaped like the letter "E".) Three prongs make contact with the bottom of the groove and provide a shoulder for effective retention of assemblies.
Size Range: .040 in - 1.375 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number E-0004-H
Product Name E - External E Ring > E-H - External E Ring ~ Stainless Steel Disc Springs
Ring Type External
Ring Style Radially Assembled
Ring Load 13 lbs (5.9 kg)
Material Beryllium Copper
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Self Locking Spiral Retaining Ring - self locking spiral retaining ring - Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Style Spring Steel
Design Units Metric
Material Stainless Steel
View Details
Shock absorber retainer - DADP-DGC-40-GF - Festo Corporation
Specs
Design Units Metric
Material Aluminum Anodized
View Details
Axially Assembled Tapered Section Retaining Rings / Circlips / BHO - BHO-118 (30mm Bore) - Rotor Clip Company, Inc.
Specs
Ring Type Internal
Ring Style Bowed
Ring Load 3700 lbs (1678 kg)
View Details
Retaining Ring, 71.1 mm ID, 3.035-40 Thread - LT30-RR - Newport MKS
Specs
Shaft Diameter 3 inch (76.2 mm)
View Details