Daemar Inc. Rotor Clip®, Metric Self-Locking, DTI - Toothed Internal "Push on" Retaining Ring DTI-35.0

Description
The internal version of the DTX with a curved inner rim and a series of prongs protruding outwards. The ends create interference with the housing when the ring is installed and a load introduced to the other side. Size Range: 8 mm - 50 mm
Datasheet
Description
The internal version of the DTX with a curved inner rim and a series of prongs protruding outwards. The ends create interference with the housing when the ring is installed and a load introduced to the other side. Size Range: 8 mm - 50 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotor Clip®, Metric Self-Locking, DTI - Toothed Internal
Lawrenceville, GA, USA
Rotor Clip®, Metric Self-Locking, DTI - Toothed Internal "Push on" Retaining Ring
DTI-35.0
Rotor Clip®, Metric Self-Locking, DTI - Toothed Internal "Push on" Retaining Ring DTI-35.0
The internal version of the DTX with a curved inner rim and a series of prongs protruding outwards. The ends create interference with the housing when the ring is installed and a load introduced to the other side. Size Range: 8 mm - 50 mm

The internal version of the DTX with a curved inner rim and a series of prongs protruding outwards. The ends create interference with the housing when the ring is installed and a load introduced to the other side.
Size Range: 8 mm - 50 mm

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number DTI-35.0
Product Name Rotor Clip®, Metric Self-Locking, DTI - Toothed Internal "Push on" Retaining Ring
Ring Type Internal
Ring Style Grooveless / Self-locking
Design Units Metric
Ring Load 202 lbs (91.76 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Retaining Ring - FH-057 - Smalley
Specs
Ring Type Internal
Ring Style Wire Formed Snap Rings
Design Units Metric
View Details
Retaining Ring, 28.0 mm, M30.5 X 0.5 Thread - LT30M-RR - Newport MKS
Specs
Shaft Diameter 1.18 inch (30 mm)
View Details
Shock absorber retainer - EAYH-H1-25 - Festo Corporation
Specs
Design Units Metric
Material Wrought aluminum alloy
View Details
Radially Assembled Retaining Rings - C-81 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Radially Assembled
Ring Load 1150 lbs (522 kg)
View Details