Daemar Inc. Rotor Clip®, Metric Self-Locking, DTI - Toothed Internal "Push on" Retaining Ring DTI-30.0

Description
The internal version of the DTX with a curved inner rim and a series of prongs protruding outwards. The ends create interference with the housing when the ring is installed and a load introduced to the other side. Size Range: 8 mm - 50 mm
Datasheet
Description
The internal version of the DTX with a curved inner rim and a series of prongs protruding outwards. The ends create interference with the housing when the ring is installed and a load introduced to the other side. Size Range: 8 mm - 50 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotor Clip®, Metric Self-Locking, DTI - Toothed Internal
Lawrenceville, GA, USA
Rotor Clip®, Metric Self-Locking, DTI - Toothed Internal "Push on" Retaining Ring
DTI-30.0
Rotor Clip®, Metric Self-Locking, DTI - Toothed Internal "Push on" Retaining Ring DTI-30.0
The internal version of the DTX with a curved inner rim and a series of prongs protruding outwards. The ends create interference with the housing when the ring is installed and a load introduced to the other side. Size Range: 8 mm - 50 mm

The internal version of the DTX with a curved inner rim and a series of prongs protruding outwards. The ends create interference with the housing when the ring is installed and a load introduced to the other side.
Size Range: 8 mm - 50 mm

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number DTI-30.0
Product Name Rotor Clip®, Metric Self-Locking, DTI - Toothed Internal "Push on" Retaining Ring
Ring Type Internal
Ring Style Grooveless / Self-locking
Design Units Metric
Ring Load 202 lbs (91.76 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel (PH15-7) Internal Ring for 0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type Internal
Ring Load 3500 lbs (1587 kg)
Material Stainless Steel; Stainless Steel (PH15-7)
View Details
Shock absorber retainer - DAYP-L8-32 - Festo Corporation
Specs
Design Units Metric
View Details
Circlips - 2836676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Style Circlip
Material Spring Steel; Steel
Thickness 0.5118 inch (13 mm)
View Details