Daemar Inc. Rotor Clip®, Metric Self-Locking, DTI - Toothed Internal "Push on" Retaining Ring DTI-19.8

Description
The internal version of the DTX with a curved inner rim and a series of prongs protruding outwards. The ends create interference with the housing when the ring is installed and a load introduced to the other side. Size Range: 8 mm - 50 mm
Datasheet
Description
The internal version of the DTX with a curved inner rim and a series of prongs protruding outwards. The ends create interference with the housing when the ring is installed and a load introduced to the other side. Size Range: 8 mm - 50 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotor Clip®, Metric Self-Locking, DTI - Toothed Internal
Lawrenceville, GA, USA
Rotor Clip®, Metric Self-Locking, DTI - Toothed Internal "Push on" Retaining Ring
DTI-19.8
Rotor Clip®, Metric Self-Locking, DTI - Toothed Internal "Push on" Retaining Ring DTI-19.8
The internal version of the DTX with a curved inner rim and a series of prongs protruding outwards. The ends create interference with the housing when the ring is installed and a load introduced to the other side. Size Range: 8 mm - 50 mm

The internal version of the DTX with a curved inner rim and a series of prongs protruding outwards. The ends create interference with the housing when the ring is installed and a load introduced to the other side.
Size Range: 8 mm - 50 mm

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number DTI-19.8
Product Name Rotor Clip®, Metric Self-Locking, DTI - Toothed Internal "Push on" Retaining Ring
Ring Type Internal
Ring Style Grooveless / Self-locking
Design Units Metric
Ring Load 180 lbs (81.56 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Axially Assembled Tapered Section Retaining Rings / Circlips / BHO - BHO-87 - Rotor Clip Company, Inc.
Specs
Ring Type Internal
Ring Style Bowed
Ring Load 2080 lbs (943 kg)
View Details
Stainless steel (PH 15-7) external retaining ring for 0.276
Specs
Ring Type External
Ring Load 195 lbs (88.44 kg)
Finish Coating or Plating
View Details
Heavy Duty 2 Turn Internal Spiral Retaining Ring - WKT-850 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details