The internal version of the DTX with a curved inner rim and a series of prongs protruding outwards. The ends create interference with the housing when the ring is installed and a load introduced to the other side.
Size Range: 8 mm - 50 mm
| Daemar Inc. | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | DTI-10.0 |
| Product Name | Rotor Clip®, Metric Self-Locking, DTI - Toothed Internal "Push on" Retaining Ring |
| Ring Type | Internal |
| Ring Style | Grooveless / Self-locking |
| Design Units | Metric |
| Ring Load | 78.68 lbs (35.68 kg) |
| Material | Beryllium Copper; Spring Steel; Stainless Steel |