The DSR is an extra thick version of a regular DSH retaining ring. As such. it is stronger and can withstand greater thrust loads than its standard counterpart.
Size Range: 12 mm - 100 mm
The radius "R" on the load side must not exceed 0.1 T.
| Daemar Inc. | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | DSR-075 |
| Product Name | Rotor Clip®, Metric Axially Assembled, DSR - External Shaft Reinforced Retaining Ring |
| Ring Type | External |
| Ring Style | Circlip |
| Design Units | Metric |
| Ring Load | 74858 lbs (33949 kg) |
| Material | Beryllium Copper; Spring Steel; Stainless Steel |