Daemar Inc. Rotor Clip®, Metric Axially Assembled, DSR - External Shaft Reinforced Retaining Ring DSR-027

Description
The DSR is an extra thick version of a regular DSH retaining ring. As such. it is stronger and can withstand greater thrust loads than its standard counterpart. Size Range: 12 mm - 100 mm The radius "R" on the load side must not exceed 0.1 T.
Datasheet
Description
The DSR is an extra thick version of a regular DSH retaining ring. As such. it is stronger and can withstand greater thrust loads than its standard counterpart. Size Range: 12 mm - 100 mm The radius "R" on the load side must not exceed 0.1 T.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotor Clip®, Metric Axially Assembled, DSR - External Shaft Reinforced Retaining Ring - DSR-027 - Daemar Inc.
Lawrenceville, GA, USA
Rotor Clip®, Metric Axially Assembled, DSR - External Shaft Reinforced Retaining Ring
DSR-027
Rotor Clip®, Metric Axially Assembled, DSR - External Shaft Reinforced Retaining Ring DSR-027
The DSR is an extra thick version of a regular DSH retaining ring. As such. it is stronger and can withstand greater thrust loads than its standard counterpart. Size Range: 12 mm - 100 mm The radius "R" on the load side must not exceed 0.1 T.

The DSR is an extra thick version of a regular DSH retaining ring. As such. it is stronger and can withstand greater thrust loads than its standard counterpart.
Size Range: 12 mm - 100 mm
The radius "R" on the load side must not exceed 0.1 T.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number DSR-027
Product Name Rotor Clip®, Metric Axially Assembled, DSR - External Shaft Reinforced Retaining Ring
Ring Type External
Ring Style Circlip
Design Units Metric
Ring Load 10228 lbs (4639 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Retaining Ring - ES-24 - Smalley
Specs
Ring Type External
Ring Style Spring Steel
Design Units Metric
View Details
Shock absorber retainer - DAYP-L8-32 - Festo Corporation
Specs
Design Units Metric
View Details
Spiral Retaining Rings - CLR-181 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Wire Formed Snap Rings; Spring Steel
Ring Load 5892 lbs (2672 kg)
View Details