Daemar Inc. Containers > CVC Series > CVC Series Disc Springs CVC-1.251/2-HL

Description
Plastic containers with a tethered top to ensure it's not lost. Use these containers to package your product and offer the end-user a reusable case to store the product. These containers are ideal for everything from fishing lures to cosmetics. An ideal package for displaying your product while providing value added storage to the end user. Material: Polypropylene Color: Natural
Description
Plastic containers with a tethered top to ensure it's not lost. Use these containers to package your product and offer the end-user a reusable case to store the product. These containers are ideal for everything from fishing lures to cosmetics. An ideal package for displaying your product while providing value added storage to the end user. Material: Polypropylene Color: Natural

Suppliers

Company
Product
Description
Supplier Links
Containers > CVC Series > CVC Series Disc Springs - CVC-1.251/2-HL - Daemar Inc.
Lawrenceville, GA, USA
Containers > CVC Series > CVC Series Disc Springs
CVC-1.251/2-HL
Containers > CVC Series > CVC Series Disc Springs CVC-1.251/2-HL
Plastic containers with a tethered top to ensure it's not lost. Use these containers to package your product and offer the end-user a reusable case to store the product. These containers are ideal for everything from fishing lures to cosmetics. An ideal package for displaying your product while providing value added storage to the end user. Material: Polypropylene Color: Natural

Plastic containers with a tethered top to ensure it's not lost. Use these containers to package your product and offer the end-user a reusable case to store the product. These containers are ideal for everything from fishing lures to cosmetics. An ideal package for displaying your product while providing value added storage to the end user. Material: Polypropylene Color: Natural

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Industrial Containers
Product Number CVC-1.251/2-HL
Product Name Containers > CVC Series > CVC Series Disc Springs
Material Plastic; Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details
EVA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details