Daemar Inc. C - External Crescent Ring > C-Z3X - External Crescent Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs C-0112-Z3X

Description
Ideal for low clearance applications where radial installation is preferred. Size Range: .125 in - 2.000 in
Datasheet
Description
Ideal for low clearance applications where radial installation is preferred. Size Range: .125 in - 2.000 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C - External Crescent Ring > C-Z3X - External Crescent Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs - C-0112-Z3X - Daemar Inc.
Lawrenceville, GA, USA
C - External Crescent Ring > C-Z3X - External Crescent Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs
C-0112-Z3X
C - External Crescent Ring > C-Z3X - External Crescent Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs C-0112-Z3X
Ideal for low clearance applications where radial installation is preferred. Size Range: .125 in - 2.000 in

Ideal for low clearance applications where radial installation is preferred.
Size Range: .125 in - 2.000 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number C-0112-Z3X
Product Name C - External Crescent Ring > C-Z3X - External Crescent Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs
Ring Type External
Ring Style Radially Assembled
Ring Load 1250 lbs (567 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

2 Turn Internal Stainless Steel Snap Ring - WKT-975 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Wire Formed Snap Rings; Spring Steel
Design Units Metric
View Details
Retaining Ring, 35.6 mm ID, .535-40 Thread - LT15-RR - Newport MKS
Specs
Shaft Diameter 1.5 inch (38.1 mm)
View Details
Constant Section Retaining Rings, Snap Rings - CBS-360 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Wire Formed Snap Rings
Design Units Metric
View Details
Stainless steel (PH 15-7) external retaining ring for 0.562
Specs
Ring Type External
Ring Load 650 lbs (295 kg)
Finish Coating or Plating
View Details