Ideal for low clearance applications where radial installation is preferred.
Size Range: .125 in - 2.000 in
| Daemar Inc. | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | C-0112-H |
| Product Name | C - External Crescent Ring > C-H - External Crescent Ring ~ Stainless Steel Disc Springs |
| Ring Type | External |
| Ring Style | Radially Assembled |
| Ring Load | 1250 lbs (567 kg) |
| Material | Beryllium Copper; Spring Steel; Stainless Steel |
| Finish | Coating or Plating |