Daemar Inc. C - External Crescent Ring > C-PA - External Crescent Ring ~ Carbon Steel Phosphate Coating Disc Springs C-0081-PA

Description
Ideal for low clearance applications where radial installation is preferred. Size Range: .125 in - 2.000 in
Datasheet
Description
Ideal for low clearance applications where radial installation is preferred. Size Range: .125 in - 2.000 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C - External Crescent Ring > C-PA - External Crescent Ring ~ Carbon Steel Phosphate Coating Disc Springs - C-0081-PA - Daemar Inc.
Lawrenceville, GA, USA
C - External Crescent Ring > C-PA - External Crescent Ring ~ Carbon Steel Phosphate Coating Disc Springs
C-0081-PA
C - External Crescent Ring > C-PA - External Crescent Ring ~ Carbon Steel Phosphate Coating Disc Springs C-0081-PA
Ideal for low clearance applications where radial installation is preferred. Size Range: .125 in - 2.000 in

Ideal for low clearance applications where radial installation is preferred.
Size Range: .125 in - 2.000 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number C-0081-PA
Product Name C - External Crescent Ring > C-PA - External Crescent Ring ~ Carbon Steel Phosphate Coating Disc Springs
Ring Type External
Ring Style Radially Assembled
Ring Load 880 lbs (399 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Retaining Ring, 28.0 mm, M30.5 X 0.5 Thread - LT30M-RR - Newport MKS
Specs
Shaft Diameter 1.18 inch (30 mm)
View Details
Spiral Retaining Rings - CL-256 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 6880 lbs (3120 kg)
View Details
Circlips - 2836680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Style Circlip
Material Spring Steel; Steel
Thickness 1.18 inch (30 mm)
View Details
Font section retaining ring Eaton Rings - font section retaining ring - Zhejiang Lisheng Spring Co., Ltd.
Specs
Design Units Metric
Material Stainless Steel
View Details