Daemar Inc. C - External Crescent Ring > C-Z3X - External Crescent Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs C-0062-Z3X

Description
Ideal for low clearance applications where radial installation is preferred. Size Range: .125 in - 2.000 in
Datasheet
Description
Ideal for low clearance applications where radial installation is preferred. Size Range: .125 in - 2.000 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C - External Crescent Ring > C-Z3X - External Crescent Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs - C-0062-Z3X - Daemar Inc.
Lawrenceville, GA, USA
C - External Crescent Ring > C-Z3X - External Crescent Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs
C-0062-Z3X
C - External Crescent Ring > C-Z3X - External Crescent Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs C-0062-Z3X
Ideal for low clearance applications where radial installation is preferred. Size Range: .125 in - 2.000 in

Ideal for low clearance applications where radial installation is preferred.
Size Range: .125 in - 2.000 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number C-0062-Z3X
Product Name C - External Crescent Ring > C-Z3X - External Crescent Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs
Ring Type External
Ring Style Radially Assembled
Ring Load 610 lbs (277 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Spring Steel Internal Retaining for 16mm Housing Dia. - MD0472MQB016 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type Internal
Ring Load 1237 lbs (561 kg)
Material Carbon Spring Steel
View Details
Shock absorber retainer - DAYP-E21-90 - Festo Corporation
Specs
Design Units Metric
View Details
Circlips - 2096693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Type External
Ring Style Circlip; External
Design Units Metric
View Details
Retaining Ring, 28.0 mm, M30.5 X 0.5 Thread - LT30M-RR - Newport MKS
Specs
Shaft Diameter 1.18 inch (30 mm)
View Details