Daemar Inc. C - External Crescent Ring > C-ZF - External Crescent Ring ~ Zinc Bright Disc Springs C-0050-ZF

Description
Ideal for low clearance applications where radial installation is preferred. Size Range: .125 in - 2.000 in
Datasheet
Description
Ideal for low clearance applications where radial installation is preferred. Size Range: .125 in - 2.000 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C - External Crescent Ring > C-ZF - External Crescent Ring ~ Zinc Bright Disc Springs - C-0050-ZF - Daemar Inc.
Lawrenceville, GA, USA
C - External Crescent Ring > C-ZF - External Crescent Ring ~ Zinc Bright Disc Springs
C-0050-ZF
C - External Crescent Ring > C-ZF - External Crescent Ring ~ Zinc Bright Disc Springs C-0050-ZF
Ideal for low clearance applications where radial installation is preferred. Size Range: .125 in - 2.000 in

Ideal for low clearance applications where radial installation is preferred.
Size Range: .125 in - 2.000 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number C-0050-ZF
Product Name C - External Crescent Ring > C-ZF - External Crescent Ring ~ Zinc Bright Disc Springs
Ring Type External
Ring Style Radially Assembled
Ring Load 610 lbs (277 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Retaining Ring - FHE-0068 - Smalley
Specs
Ring Type Internal
Ring Style Wire Formed Snap Rings
Design Units Inch
View Details
Retaining Ring, 71.1 mm ID, 3.035-40 Thread - LT30-RR - Newport MKS
Specs
Shaft Diameter 3 inch (76.2 mm)
View Details
Retaining ring - CQSR-15 - Festo Corporation
Festo Corporation
Specs
Ring Style Wire Formed Snap Rings
Design Units Metric
View Details
Spiral Retaining Rings - CG-450 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 30220 lbs (13705 kg)
View Details