Daemar Inc. C - External Crescent Ring > C-ZD - External Crescent Ring ~ Zinc Dichromate Disc Springs C-0043-ZD

Description
Ideal for low clearance applications where radial installation is preferred. Size Range: .125 in - 2.000 in
Datasheet
Description
Ideal for low clearance applications where radial installation is preferred. Size Range: .125 in - 2.000 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C - External Crescent Ring > C-ZD - External Crescent Ring ~ Zinc Dichromate Disc Springs - C-0043-ZD - Daemar Inc.
Lawrenceville, GA, USA
C - External Crescent Ring > C-ZD - External Crescent Ring ~ Zinc Dichromate Disc Springs
C-0043-ZD
C - External Crescent Ring > C-ZD - External Crescent Ring ~ Zinc Dichromate Disc Springs C-0043-ZD
Ideal for low clearance applications where radial installation is preferred. Size Range: .125 in - 2.000 in

Ideal for low clearance applications where radial installation is preferred.
Size Range: .125 in - 2.000 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number C-0043-ZD
Product Name C - External Crescent Ring > C-ZD - External Crescent Ring ~ Zinc Dichromate Disc Springs
Ring Type External
Ring Style Radially Assembled
Ring Load 310 lbs (141 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Smooth Edge Elastic Retaining Ring - smooth edge elastic retaining ring - Zhejiang Lisheng Spring Co., Ltd.
Specs
Design Units Metric
View Details
Shock absorber retainer - EAYH-L2-160 - Festo Corporation
Specs
Design Units Metric
Material Wrought aluminum alloy
View Details
Axially Assembled Tapered Section Retaining Rings / Circlips / BSH - BSH-131 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Bowed
Ring Load 3700 lbs (1678 kg)
View Details
Retaining Ring, 28.0 mm, M30.5 X 0.5 Thread - LT30M-RR - Newport MKS
Specs
Shaft Diameter 1.18 inch (30 mm)
View Details