Daemar Inc. C - External Crescent Ring > C-Z3X - External Crescent Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs C-0037-Z3X

Description
Ideal for low clearance applications where radial installation is preferred. Size Range: .125 in - 2.000 in
Datasheet
Description
Ideal for low clearance applications where radial installation is preferred. Size Range: .125 in - 2.000 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C - External Crescent Ring > C-Z3X - External Crescent Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs - C-0037-Z3X - Daemar Inc.
Lawrenceville, GA, USA
C - External Crescent Ring > C-Z3X - External Crescent Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs
C-0037-Z3X
C - External Crescent Ring > C-Z3X - External Crescent Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs C-0037-Z3X
Ideal for low clearance applications where radial installation is preferred. Size Range: .125 in - 2.000 in

Ideal for low clearance applications where radial installation is preferred.
Size Range: .125 in - 2.000 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number C-0037-Z3X
Product Name C - External Crescent Ring > C-Z3X - External Crescent Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs
Ring Type External
Ring Style Radially Assembled
Ring Load 310 lbs (141 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Spring Steel Internal Retaining for 15mm Housing Dia. - MD0472MQB015 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type Internal
Ring Load 1125 lbs (510 kg)
Material Carbon Spring Steel
View Details
Shock absorber retainer - EAYH-H1-25 - Festo Corporation
Specs
Design Units Metric
Material Wrought aluminum alloy
View Details
Relay Retaining Clips - 8841679 - RS Components, Ltd.
Specs
Material Metal
View Details
Retaining Ring, 71.1 mm ID, 3.035-40 Thread - LT30-RR - Newport MKS
Specs
Shaft Diameter 3 inch (76.2 mm)
View Details