Daemar Inc. C - External Crescent Ring > C-Z3X - External Crescent Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs C-0021-Z3X

Description
Ideal for low clearance applications where radial installation is preferred. Size Range: .125 in - 2.000 in
Datasheet
Description
Ideal for low clearance applications where radial installation is preferred. Size Range: .125 in - 2.000 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C - External Crescent Ring > C-Z3X - External Crescent Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs - C-0021-Z3X - Daemar Inc.
Lawrenceville, GA, USA
C - External Crescent Ring > C-Z3X - External Crescent Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs
C-0021-Z3X
C - External Crescent Ring > C-Z3X - External Crescent Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs C-0021-Z3X
Ideal for low clearance applications where radial installation is preferred. Size Range: .125 in - 2.000 in

Ideal for low clearance applications where radial installation is preferred.
Size Range: .125 in - 2.000 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number C-0021-Z3X
Product Name C - External Crescent Ring > C-Z3X - External Crescent Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs
Ring Type External
Ring Style Radially Assembled
Ring Load 260 lbs (118 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel (PH15-7) External E-Ring for 0.094
Specs
Ring Type External
Design Units Inch; Metric
Material Stainless Steel; Stainless Steel (PH15-7)
View Details
Shock absorber retainer - KYE-185 - Festo Corporation
Specs
Design Units Metric
Material Wrought aluminum alloy
View Details
Relay Retaining Clips - 1232859 - RS Components, Ltd.
Specs
Material Plastic
View Details
Retaining Ring, 28.0 mm, M30.5 X 0.5 Thread - LT30M-RR - Newport MKS
Specs
Shaft Diameter 1.18 inch (30 mm)
View Details