Daemar Inc. C - External Crescent Ring > C-ZF - External Crescent Ring ~ Zinc Bright Disc Springs C-0015-ZF

Description
Ideal for low clearance applications where radial installation is preferred. Size Range: .125 in - 2.000 in
Datasheet
Description
Ideal for low clearance applications where radial installation is preferred. Size Range: .125 in - 2.000 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C - External Crescent Ring > C-ZF - External Crescent Ring ~ Zinc Bright Disc Springs - C-0015-ZF - Daemar Inc.
Lawrenceville, GA, USA
C - External Crescent Ring > C-ZF - External Crescent Ring ~ Zinc Bright Disc Springs
C-0015-ZF
C - External Crescent Ring > C-ZF - External Crescent Ring ~ Zinc Bright Disc Springs C-0015-ZF
Ideal for low clearance applications where radial installation is preferred. Size Range: .125 in - 2.000 in

Ideal for low clearance applications where radial installation is preferred.
Size Range: .125 in - 2.000 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number C-0015-ZF
Product Name C - External Crescent Ring > C-ZF - External Crescent Ring ~ Zinc Bright Disc Springs
Ring Type External
Ring Style Radially Assembled
Ring Load 100 lbs (45.35 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

2 Turn External Spiral Snap Ring - DNZ-360 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type External
Ring Style Wire Formed Snap Rings; Spring Steel
Design Units Metric
View Details
Shock absorber retainer - KYP-32 - Festo Corporation
Specs
Design Units Metric
Material Aluminum
View Details
Spiral Retaining Rings - CL-950 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 79910 lbs (36240 kg)
View Details
Retaining Ring, 71.1 mm ID, 3.035-40 Thread - LT30-RR - Newport MKS
Specs
Shaft Diameter 3 inch (76.2 mm)
View Details