Daemar Inc. C - External Crescent Ring > C-Z3X - External Crescent Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs C-0015-Z3X

Description
Ideal for low clearance applications where radial installation is preferred. Size Range: .125 in - 2.000 in
Datasheet
Description
Ideal for low clearance applications where radial installation is preferred. Size Range: .125 in - 2.000 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C - External Crescent Ring > C-Z3X - External Crescent Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs - C-0015-Z3X - Daemar Inc.
Lawrenceville, GA, USA
C - External Crescent Ring > C-Z3X - External Crescent Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs
C-0015-Z3X
C - External Crescent Ring > C-Z3X - External Crescent Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs C-0015-Z3X
Ideal for low clearance applications where radial installation is preferred. Size Range: .125 in - 2.000 in

Ideal for low clearance applications where radial installation is preferred.
Size Range: .125 in - 2.000 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number C-0015-Z3X
Product Name C - External Crescent Ring > C-Z3X - External Crescent Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs
Ring Type External
Ring Style Radially Assembled
Ring Load 100 lbs (45.35 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Axially Assembled Tapered Section Retaining Rings / Circlips / BHO - BHO-143 - Rotor Clip Company, Inc.
Specs
Ring Type Internal
Ring Style Bowed
Ring Load 5500 lbs (2494 kg)
View Details
Circlips - 2836710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Style Circlip
Material Spring Steel; Steel
Thickness 1.97 inch (50 mm)
View Details
2 Turn Internal Spiral Snap Ring - WKM-375 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Wire Formed Snap Rings; Spring Steel
Design Units Metric
View Details