Compensating for accumulated tolerances is what a BSH "bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or "preload" on the retained parts for the range specified on the BSH size range chart.
Size Range: .250 in - 1.750 in
| Daemar Inc. | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | BSH-0175-ZF |
| Product Name | BSH - External Bowed Shaft Ring. > BSH-ZF - External Bowed Shaft Ring ~ Zinc Bright Disc Springs |
| Ring Type | External |
| Ring Style | Bowed |
| Ring Load | 3000 lbs (1361 kg) |
| Material | Beryllium Copper; Spring Steel; Stainless Steel |
| Finish | Coating or Plating |