Daemar Inc. BSH - External Bowed Shaft Ring. > BSH-ZF - External Bowed Shaft Ring ~ Zinc Bright Disc Springs BSH-0125-ZF

Description
Compensating for accumulated tolerances is what a BSH "bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or "preload" on the retained parts for the range specified on the BSH size range chart. Size Range: .250 in - 1.750 in
Datasheet
Description
Compensating for accumulated tolerances is what a BSH "bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or "preload" on the retained parts for the range specified on the BSH size range chart. Size Range: .250 in - 1.750 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BSH - External Bowed Shaft Ring. > BSH-ZF - External Bowed Shaft Ring ~ Zinc Bright Disc Springs - BSH-0125-ZF - Daemar Inc.
Lawrenceville, GA, USA
BSH - External Bowed Shaft Ring. > BSH-ZF - External Bowed Shaft Ring ~ Zinc Bright Disc Springs
BSH-0125-ZF
BSH - External Bowed Shaft Ring. > BSH-ZF - External Bowed Shaft Ring ~ Zinc Bright Disc Springs BSH-0125-ZF
Compensating for accumulated tolerances is what a BSH "bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or "preload" on the retained parts for the range specified on the BSH size range chart. Size Range: .250 in - 1.750 in

Compensating for accumulated tolerances is what a BSH "bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or "preload" on the retained parts for the range specified on the BSH size range chart.
Size Range: .250 in - 1.750 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number BSH-0125-ZF
Product Name BSH - External Bowed Shaft Ring. > BSH-ZF - External Bowed Shaft Ring ~ Zinc Bright Disc Springs
Ring Type External
Ring Style Bowed
Ring Load 1950 lbs (884 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty 2 Turn Internal Spiral Retaining Ring installation - WKT-662 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
11mm Shaft Dia. External Retaining, with a 685kg Thrust Strength. - MD0471MQB011 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Design Units Metric
Ring Load 1510 lbs (685 kg)
View Details
Circlips - 2836695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Style Circlip
Material Spring Steel; Steel
Thickness 0.5512 inch (14 mm)
View Details