Daemar Inc. BSH - External Bowed Shaft Ring. > BSH-H - External Bowed Shaft Ring ~ Stainless Steel Disc Springs BSH-0118-H

Description
Compensating for accumulated tolerances is what a BSH "bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or "preload" on the retained parts for the range specified on the BSH size range chart. Size Range: .250 in - 1.750 in
Datasheet
Description
Compensating for accumulated tolerances is what a BSH "bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or "preload" on the retained parts for the range specified on the BSH size range chart. Size Range: .250 in - 1.750 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BSH - External Bowed Shaft Ring. > BSH-H - External Bowed Shaft Ring ~ Stainless Steel Disc Springs - BSH-0118-H - Daemar Inc.
Lawrenceville, GA, USA
BSH - External Bowed Shaft Ring. > BSH-H - External Bowed Shaft Ring ~ Stainless Steel Disc Springs
BSH-0118-H
BSH - External Bowed Shaft Ring. > BSH-H - External Bowed Shaft Ring ~ Stainless Steel Disc Springs BSH-0118-H
Compensating for accumulated tolerances is what a BSH "bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or "preload" on the retained parts for the range specified on the BSH size range chart. Size Range: .250 in - 1.750 in

Compensating for accumulated tolerances is what a BSH "bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or "preload" on the retained parts for the range specified on the BSH size range chart.
Size Range: .250 in - 1.750 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number BSH-0118-H
Product Name BSH - External Bowed Shaft Ring. > BSH-H - External Bowed Shaft Ring ~ Stainless Steel Disc Springs
Ring Type External
Ring Style Bowed
Ring Load 1950 lbs (884 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

2 Turn Internal Spiral Snap Ring Circlip - DNK-95 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Wire Formed Snap Rings; Spring Steel
Design Units Metric
View Details
Shock absorber retainer - EAYH-L2-160 - Festo Corporation
Specs
Design Units Metric
Material Wrought aluminum alloy
View Details
Spiral Retaining Rings - CLR-100 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Wire Formed Snap Rings; Spring Steel
Ring Load 1696 lbs (769 kg)
View Details
Retaining Ring, 71.1 mm ID, 3.035-40 Thread - LT30-RR - Newport MKS
Specs
Shaft Diameter 3 inch (76.2 mm)
View Details