Daemar Inc. BSH - External Bowed Shaft Ring. > BSH-H - External Bowed Shaft Ring ~ Stainless Steel Disc Springs BSH-0087-H

Description
Compensating for accumulated tolerances is what a BSH "bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or "preload" on the retained parts for the range specified on the BSH size range chart. Size Range: .250 in - 1.750 in
Datasheet
Description
Compensating for accumulated tolerances is what a BSH "bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or "preload" on the retained parts for the range specified on the BSH size range chart. Size Range: .250 in - 1.750 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BSH - External Bowed Shaft Ring. > BSH-H - External Bowed Shaft Ring ~ Stainless Steel Disc Springs - BSH-0087-H - Daemar Inc.
Lawrenceville, GA, USA
BSH - External Bowed Shaft Ring. > BSH-H - External Bowed Shaft Ring ~ Stainless Steel Disc Springs
BSH-0087-H
BSH - External Bowed Shaft Ring. > BSH-H - External Bowed Shaft Ring ~ Stainless Steel Disc Springs BSH-0087-H
Compensating for accumulated tolerances is what a BSH "bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or "preload" on the retained parts for the range specified on the BSH size range chart. Size Range: .250 in - 1.750 in

Compensating for accumulated tolerances is what a BSH "bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or "preload" on the retained parts for the range specified on the BSH size range chart.
Size Range: .250 in - 1.750 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number BSH-0087-H
Product Name BSH - External Bowed Shaft Ring. > BSH-H - External Bowed Shaft Ring ~ Stainless Steel Disc Springs
Ring Type External
Ring Style Bowed
Ring Load 1340 lbs (608 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Retaining Ring, 28.0 mm, M30.5 X 0.5 Thread - LT30M-RR - Newport MKS
Specs
Shaft Diameter 1.18 inch (30 mm)
View Details
2 Turn External Spiral Snap Ring - WZM-31 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type External
Ring Style Wire Formed Snap Rings; Spring Steel
Design Units Metric
View Details
8mm Shaft Dia. External Retaining, with a 390kg Thrust Strength. - MD0471MQB008 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Design Units Metric
Ring Load 860 lbs (390 kg)
View Details
Circlips - 2096867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Style Circlip; E type
Design Units Metric
Material Stainless steel
View Details