Daemar Inc. BSH - External Bowed Shaft Ring. > BSH-ZF - External Bowed Shaft Ring ~ Zinc Bright Disc Springs BSH-0078-ZF

Description
Compensating for accumulated tolerances is what a BSH "bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or "preload" on the retained parts for the range specified on the BSH size range chart. Size Range: .250 in - 1.750 in
Datasheet
Description
Compensating for accumulated tolerances is what a BSH "bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or "preload" on the retained parts for the range specified on the BSH size range chart. Size Range: .250 in - 1.750 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BSH - External Bowed Shaft Ring. > BSH-ZF - External Bowed Shaft Ring ~ Zinc Bright Disc Springs - BSH-0078-ZF - Daemar Inc.
Lawrenceville, GA, USA
BSH - External Bowed Shaft Ring. > BSH-ZF - External Bowed Shaft Ring ~ Zinc Bright Disc Springs
BSH-0078-ZF
BSH - External Bowed Shaft Ring. > BSH-ZF - External Bowed Shaft Ring ~ Zinc Bright Disc Springs BSH-0078-ZF
Compensating for accumulated tolerances is what a BSH "bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or "preload" on the retained parts for the range specified on the BSH size range chart. Size Range: .250 in - 1.750 in

Compensating for accumulated tolerances is what a BSH "bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or "preload" on the retained parts for the range specified on the BSH size range chart.
Size Range: .250 in - 1.750 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number BSH-0078-ZF
Product Name BSH - External Bowed Shaft Ring. > BSH-ZF - External Bowed Shaft Ring ~ Zinc Bright Disc Springs
Ring Type External
Ring Style Bowed
Ring Load 1340 lbs (608 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Circlips - 2836717 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Style Circlip
Material Spring Steel; Steel
Thickness 2.83 inch (72 mm)
View Details
Custom Constant Section Snap Ring For Bore - custom constant section snap ring for bore - Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Wire Formed Snap Rings
Design Units Metric
View Details
PH 15-7 Mo Stainless Steel Retaining Take Up Ring for 0.125
Specs
Ring Type External
Design Units Inch; Metric
Material Stainless Steel; Stainless Steel (PH15-7)
View Details
Axially Assembled Tapered Section Retaining Rings / Circlips / BSH - BSH-34 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Bowed
Ring Load 265 lbs (120 kg)
View Details