Daemar Inc. BSH - External Bowed Shaft Ring. > BSH-H - External Bowed Shaft Ring ~ Stainless Steel Disc Springs BSH-0056-H

Description
Compensating for accumulated tolerances is what a BSH "bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or "preload" on the retained parts for the range specified on the BSH size range chart. Size Range: .250 in - 1.750 in
Datasheet
Description
Compensating for accumulated tolerances is what a BSH "bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or "preload" on the retained parts for the range specified on the BSH size range chart. Size Range: .250 in - 1.750 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BSH - External Bowed Shaft Ring. > BSH-H - External Bowed Shaft Ring ~ Stainless Steel Disc Springs - BSH-0056-H - Daemar Inc.
Lawrenceville, GA, USA
BSH - External Bowed Shaft Ring. > BSH-H - External Bowed Shaft Ring ~ Stainless Steel Disc Springs
BSH-0056-H
BSH - External Bowed Shaft Ring. > BSH-H - External Bowed Shaft Ring ~ Stainless Steel Disc Springs BSH-0056-H
Compensating for accumulated tolerances is what a BSH "bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or "preload" on the retained parts for the range specified on the BSH size range chart. Size Range: .250 in - 1.750 in

Compensating for accumulated tolerances is what a BSH "bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or "preload" on the retained parts for the range specified on the BSH size range chart.
Size Range: .250 in - 1.750 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number BSH-0056-H
Product Name BSH - External Bowed Shaft Ring. > BSH-H - External Bowed Shaft Ring ~ Stainless Steel Disc Springs
Ring Type External
Ring Style Bowed
Ring Load 910 lbs (413 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Retaining Ring, 35.6 mm ID, .535-40 Thread - LT15-RR - Newport MKS
Specs
Shaft Diameter 1.5 inch (38.1 mm)
View Details
Spiral Retaining Rings - CG-87 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 1670 lbs (757 kg)
View Details
Carbon Spring Steel external retaining ring for 0.276
Specs
Ring Type External
Ring Load 195 lbs (88.44 kg)
Material Carbon Spring Steel
View Details
2 Turn Internal Spiral Retaining Ring 65Mn - WKT-145 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details