Daemar Inc. BE - External Bowed E Ring. > BE- Z3X - External Bowed E Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs BSE-0074-Z3X

Description
Compensating for accumulated tolerances is what a BE "Bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or a "preload" on the retained parts for the range specified on the BE size range chart. Size Range: .110 in - .984 in
Datasheet
Description
Compensating for accumulated tolerances is what a BE "Bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or a "preload" on the retained parts for the range specified on the BE size range chart. Size Range: .110 in - .984 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BE - External Bowed E Ring. > BE- Z3X - External Bowed E Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs - BSE-0074-Z3X - Daemar Inc.
Lawrenceville, GA, USA
BE - External Bowed E Ring. > BE- Z3X - External Bowed E Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs
BSE-0074-Z3X
BE - External Bowed E Ring. > BE- Z3X - External Bowed E Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs BSE-0074-Z3X
Compensating for accumulated tolerances is what a BE "Bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or a "preload" on the retained parts for the range specified on the BE size range chart. Size Range: .110 in - .984 in

Compensating for accumulated tolerances is what a BE "Bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or a "preload" on the retained parts for the range specified on the BE size range chart.
Size Range: .110 in - .984 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number BSE-0074-Z3X
Product Name BE - External Bowed E Ring. > BE- Z3X - External Bowed E Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs
Ring Type External
Ring Style Bowed
Ring Load 1900 lbs (862 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Retaining Ring - ES-62 - Smalley
Specs
Ring Type External
Ring Style Spring Steel
Design Units Metric
View Details
Retaining Ring, 35.6 mm ID, .535-40 Thread - LT15-RR - Newport MKS
Specs
Shaft Diameter 1.5 inch (38.1 mm)
View Details
Shock absorber retainer - DAYP-L8-25 - Festo Corporation
Specs
Design Units Metric
View Details
Radially Assembled Retaining Rings - C-43 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Radially Assembled
Ring Load 350 lbs (159 kg)
View Details