Daemar Inc. BE - External Bowed E Ring. > BE- ZF - External Bowed E Ring ~ Zinc Bright Disc Springs BSE-0011-ZF

Description
Compensating for accumulated tolerances is what a BE "Bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or a "preload" on the retained parts for the range specified on the BE size range chart. Size Range: .110 in - .984 in
Datasheet
Description
Compensating for accumulated tolerances is what a BE "Bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or a "preload" on the retained parts for the range specified on the BE size range chart. Size Range: .110 in - .984 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BE - External Bowed E Ring. > BE- ZF - External Bowed E Ring ~ Zinc Bright Disc Springs - BSE-0011-ZF - Daemar Inc.
Lawrenceville, GA, USA
BE - External Bowed E Ring. > BE- ZF - External Bowed E Ring ~ Zinc Bright Disc Springs
BSE-0011-ZF
BE - External Bowed E Ring. > BE- ZF - External Bowed E Ring ~ Zinc Bright Disc Springs BSE-0011-ZF
Compensating for accumulated tolerances is what a BE "Bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or a "preload" on the retained parts for the range specified on the BE size range chart. Size Range: .110 in - .984 in

Compensating for accumulated tolerances is what a BE "Bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or a "preload" on the retained parts for the range specified on the BE size range chart.
Size Range: .110 in - .984 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number BSE-0011-ZF
Product Name BE - External Bowed E Ring. > BE- ZF - External Bowed E Ring ~ Zinc Bright Disc Springs
Ring Type External
Ring Style Bowed
Ring Load 60 lbs (27.21 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Retaining Rings - CLR-200 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Wire Formed Snap Rings; Spring Steel
Ring Load 8341 lbs (3783 kg)
View Details
Stainless Steel (PH15-7) External E-Ring for 0.75
Specs
Ring Type External
Design Units Inch; Metric
Material Stainless Steel; Stainless Steel (PH15-7)
View Details
2 Turn Internal Stainless Steel Snap Ring - WK-1050 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Wire Formed Snap Rings; Spring Steel
Design Units Metric
View Details
Retaining Ring, 28.0 mm, M30.5 X 0.5 Thread - LT30M-RR - Newport MKS
Specs
Shaft Diameter 1.18 inch (30 mm)
View Details