Daemar Inc. BHO - Internal Bowed Housing Ring. > BHO-PA - Internal Bowed Housing Ring ~ Carbon Steel Phosphate Coating Disc Springs BHO-0162-PA

Description
Compensating for accumulated tolerances is what a BHO retaining ring is designed to do in a housing/bore. Once snapped into the groove. bowed rings exert a force or "preload" on the retained parts for the range specified on the BHO size range chart. Size Range: .250 in - 1.750 in
Datasheet
Description
Compensating for accumulated tolerances is what a BHO retaining ring is designed to do in a housing/bore. Once snapped into the groove. bowed rings exert a force or "preload" on the retained parts for the range specified on the BHO size range chart. Size Range: .250 in - 1.750 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BHO - Internal Bowed Housing Ring. > BHO-PA - Internal Bowed Housing Ring ~ Carbon Steel Phosphate Coating Disc Springs - BHO-0162-PA - Daemar Inc.
Lawrenceville, GA, USA
BHO - Internal Bowed Housing Ring. > BHO-PA - Internal Bowed Housing Ring ~ Carbon Steel Phosphate Coating Disc Springs
BHO-0162-PA
BHO - Internal Bowed Housing Ring. > BHO-PA - Internal Bowed Housing Ring ~ Carbon Steel Phosphate Coating Disc Springs BHO-0162-PA
Compensating for accumulated tolerances is what a BHO retaining ring is designed to do in a housing/bore. Once snapped into the groove. bowed rings exert a force or "preload" on the retained parts for the range specified on the BHO size range chart. Size Range: .250 in - 1.750 in

Compensating for accumulated tolerances is what a BHO retaining ring is designed to do in a housing/bore. Once snapped into the groove. bowed rings exert a force or "preload" on the retained parts for the range specified on the BHO size range chart.
Size Range: .250 in - 1.750 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number BHO-0162-PA
Product Name BHO - Internal Bowed Housing Ring. > BHO-PA - Internal Bowed Housing Ring ~ Carbon Steel Phosphate Coating Disc Springs
Ring Type Internal
Ring Style Bowed
Ring Load 3900 lbs (1769 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

C Type Spiral Retaining Ring 65Mn - WKM-150 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
Shock absorber retainer - DADP-DGC-40-KF - Festo Corporation
Specs
Design Units Metric
Material Anodized Aluminum
View Details
Spiral Retaining Rings - CL-343 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 11180 lbs (5070 kg)
View Details
Retaining Ring, 71.1 mm ID, 3.035-40 Thread - LT30-RR - Newport MKS
Specs
Shaft Diameter 3 inch (76.2 mm)
View Details