Daemar Inc. BHO - Internal Bowed Housing Ring. > BHO-H - Internal Bowed Housing Ring ~ Stainless Steel Disc Springs BHO-0137-H

Description
Compensating for accumulated tolerances is what a BHO retaining ring is designed to do in a housing/bore. Once snapped into the groove. bowed rings exert a force or "preload" on the retained parts for the range specified on the BHO size range chart. Size Range: .250 in - 1.750 in
Datasheet
Description
Compensating for accumulated tolerances is what a BHO retaining ring is designed to do in a housing/bore. Once snapped into the groove. bowed rings exert a force or "preload" on the retained parts for the range specified on the BHO size range chart. Size Range: .250 in - 1.750 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BHO - Internal Bowed Housing Ring. > BHO-H - Internal Bowed Housing Ring ~ Stainless Steel Disc Springs - BHO-0137-H - Daemar Inc.
Lawrenceville, GA, USA
BHO - Internal Bowed Housing Ring. > BHO-H - Internal Bowed Housing Ring ~ Stainless Steel Disc Springs
BHO-0137-H
BHO - Internal Bowed Housing Ring. > BHO-H - Internal Bowed Housing Ring ~ Stainless Steel Disc Springs BHO-0137-H
Compensating for accumulated tolerances is what a BHO retaining ring is designed to do in a housing/bore. Once snapped into the groove. bowed rings exert a force or "preload" on the retained parts for the range specified on the BHO size range chart. Size Range: .250 in - 1.750 in

Compensating for accumulated tolerances is what a BHO retaining ring is designed to do in a housing/bore. Once snapped into the groove. bowed rings exert a force or "preload" on the retained parts for the range specified on the BHO size range chart.
Size Range: .250 in - 1.750 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number BHO-0137-H
Product Name BHO - Internal Bowed Housing Ring. > BHO-H - Internal Bowed Housing Ring ~ Stainless Steel Disc Springs
Ring Type Internal
Ring Style Bowed
Ring Load 2400 lbs (1088 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Retaining Rings - CG-800 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 96130 lbs (43596 kg)
View Details
External Grooveless Retaining Ring for .092 / .096
Specs
Ring Type External
Ring Style Grooveless / Self-locking
Design Units Inch; Metric
View Details
Retaining Ring - ES-200 - Smalley
Specs
Ring Type External
Ring Style Spring Steel
Design Units Metric
View Details
Shock absorber retainer - DADP-ES-G6-16 - Festo Corporation
Specs
Design Units Metric
Ring Load 112 lbs (50.98 kg)
View Details