Daemar Inc. BHO - Internal Bowed Housing Ring. > BHO- ZD - Internal Bowed Housing Ring ~ Zinc Dichromate Disc Springs BHO-0100-ZD

Description
Compensating for accumulated tolerances is what a BHO retaining ring is designed to do in a housing/bore. Once snapped into the groove. bowed rings exert a force or "preload" on the retained parts for the range specified on the BHO size range chart. Size Range: .250 in - 1.750 in
Datasheet
Description
Compensating for accumulated tolerances is what a BHO retaining ring is designed to do in a housing/bore. Once snapped into the groove. bowed rings exert a force or "preload" on the retained parts for the range specified on the BHO size range chart. Size Range: .250 in - 1.750 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BHO - Internal Bowed Housing Ring. > BHO- ZD - Internal Bowed Housing Ring ~ Zinc Dichromate Disc Springs - BHO-0100-ZD - Daemar Inc.
Lawrenceville, GA, USA
BHO - Internal Bowed Housing Ring. > BHO- ZD - Internal Bowed Housing Ring ~ Zinc Dichromate Disc Springs
BHO-0100-ZD
BHO - Internal Bowed Housing Ring. > BHO- ZD - Internal Bowed Housing Ring ~ Zinc Dichromate Disc Springs BHO-0100-ZD
Compensating for accumulated tolerances is what a BHO retaining ring is designed to do in a housing/bore. Once snapped into the groove. bowed rings exert a force or "preload" on the retained parts for the range specified on the BHO size range chart. Size Range: .250 in - 1.750 in

Compensating for accumulated tolerances is what a BHO retaining ring is designed to do in a housing/bore. Once snapped into the groove. bowed rings exert a force or "preload" on the retained parts for the range specified on the BHO size range chart.
Size Range: .250 in - 1.750 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number BHO-0100-ZD
Product Name BHO - Internal Bowed Housing Ring. > BHO- ZD - Internal Bowed Housing Ring ~ Zinc Dichromate Disc Springs
Ring Type Internal
Ring Style Bowed
Ring Load 1650 lbs (748 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Retaining Ring - DNH-175 - Smalley
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
Retaining Ring, 28.0 mm, M30.5 X 0.5 Thread - LT30M-RR - Newport MKS
Specs
Shaft Diameter 1.18 inch (30 mm)
View Details
Shock absorber retainer - DADP-DGC-18-KF - Festo Corporation
Specs
Design Units Metric
Material Anodized Aluminum
View Details
Spiral Retaining Rings - CG-450 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 30220 lbs (13705 kg)
View Details