Daemar Inc. BHO - Internal Bowed Housing Ring. > BHO- ZF - Internal Bowed Housing Ring ~ Zinc Bright Disc Springs BHO-0090-ZF

Description
Compensating for accumulated tolerances is what a BHO retaining ring is designed to do in a housing/bore. Once snapped into the groove. bowed rings exert a force or "preload" on the retained parts for the range specified on the BHO size range chart. Size Range: .250 in - 1.750 in
Datasheet
Description
Compensating for accumulated tolerances is what a BHO retaining ring is designed to do in a housing/bore. Once snapped into the groove. bowed rings exert a force or "preload" on the retained parts for the range specified on the BHO size range chart. Size Range: .250 in - 1.750 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BHO - Internal Bowed Housing Ring. > BHO- ZF - Internal Bowed Housing Ring ~ Zinc Bright Disc Springs - BHO-0090-ZF - Daemar Inc.
Lawrenceville, GA, USA
BHO - Internal Bowed Housing Ring. > BHO- ZF - Internal Bowed Housing Ring ~ Zinc Bright Disc Springs
BHO-0090-ZF
BHO - Internal Bowed Housing Ring. > BHO- ZF - Internal Bowed Housing Ring ~ Zinc Bright Disc Springs BHO-0090-ZF
Compensating for accumulated tolerances is what a BHO retaining ring is designed to do in a housing/bore. Once snapped into the groove. bowed rings exert a force or "preload" on the retained parts for the range specified on the BHO size range chart. Size Range: .250 in - 1.750 in

Compensating for accumulated tolerances is what a BHO retaining ring is designed to do in a housing/bore. Once snapped into the groove. bowed rings exert a force or "preload" on the retained parts for the range specified on the BHO size range chart.
Size Range: .250 in - 1.750 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number BHO-0090-ZF
Product Name BHO - Internal Bowed Housing Ring. > BHO- ZF - Internal Bowed Housing Ring ~ Zinc Bright Disc Springs
Ring Type Internal
Ring Style Bowed
Ring Load 1650 lbs (748 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Retaining Ring, 35.6 mm ID, .535-40 Thread - LT15-RR - Newport MKS
Specs
Shaft Diameter 1.5 inch (38.1 mm)
View Details
Circlips - 2836698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Style Circlip
Material Spring Steel; Steel
Thickness 0.7087 inch (18 mm)
View Details
Retaining Ring - WKT-675 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
Retaining Ring - DNH-72 - Smalley
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details