Compensating for accumulated tolerances is what a BHO retaining ring is designed to do in a housing/bore. Once snapped into the groove. bowed rings exert a force or "preload" on the retained parts for the range specified on the BHO size range chart.
Size Range: .250 in - 1.750 in
| Daemar Inc. | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | BHO-0087-ZD |
| Product Name | BHO - Internal Bowed Housing Ring. > BHO- ZD - Internal Bowed Housing Ring ~ Zinc Dichromate Disc Springs |
| Ring Type | Internal |
| Ring Style | Bowed |
| Ring Load | 1650 lbs (748 kg) |
| Material | Beryllium Copper; Spring Steel; Stainless Steel |
| Finish | Coating or Plating |