Daemar Inc. BHO - Internal Bowed Housing Ring. > BHO- ZD - Internal Bowed Housing Ring ~ Zinc Dichromate Disc Springs BHO-0068-ZD

Description
Compensating for accumulated tolerances is what a BHO retaining ring is designed to do in a housing/bore. Once snapped into the groove. bowed rings exert a force or "preload" on the retained parts for the range specified on the BHO size range chart. Size Range: .250 in - 1.750 in
Datasheet
Description
Compensating for accumulated tolerances is what a BHO retaining ring is designed to do in a housing/bore. Once snapped into the groove. bowed rings exert a force or "preload" on the retained parts for the range specified on the BHO size range chart. Size Range: .250 in - 1.750 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BHO - Internal Bowed Housing Ring. > BHO- ZD - Internal Bowed Housing Ring ~ Zinc Dichromate Disc Springs - BHO-0068-ZD - Daemar Inc.
Lawrenceville, GA, USA
BHO - Internal Bowed Housing Ring. > BHO- ZD - Internal Bowed Housing Ring ~ Zinc Dichromate Disc Springs
BHO-0068-ZD
BHO - Internal Bowed Housing Ring. > BHO- ZD - Internal Bowed Housing Ring ~ Zinc Dichromate Disc Springs BHO-0068-ZD
Compensating for accumulated tolerances is what a BHO retaining ring is designed to do in a housing/bore. Once snapped into the groove. bowed rings exert a force or "preload" on the retained parts for the range specified on the BHO size range chart. Size Range: .250 in - 1.750 in

Compensating for accumulated tolerances is what a BHO retaining ring is designed to do in a housing/bore. Once snapped into the groove. bowed rings exert a force or "preload" on the retained parts for the range specified on the BHO size range chart.
Size Range: .250 in - 1.750 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number BHO-0068-ZD
Product Name BHO - Internal Bowed Housing Ring. > BHO- ZD - Internal Bowed Housing Ring ~ Zinc Dichromate Disc Springs
Ring Type Internal
Ring Style Bowed
Ring Load 1100 lbs (499 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Circlips - 2836690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Style Circlip
Material Spring Steel; Steel
Thickness 2.56 inch (65 mm)
View Details
2 Turn Internal Spiral Retaining Ring 65Mn - WKT-145 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
Retaining Ring - EH-36 - Smalley
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details