Daemar Inc. BHO - Internal Bowed Housing Ring. > BHO- Z3X - Internal Bowed Housing Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs BHO-0037-Z3X

Description
Compensating for accumulated tolerances is what a BHO retaining ring is designed to do in a housing/bore. Once snapped into the groove. bowed rings exert a force or "preload" on the retained parts for the range specified on the BHO size range chart. Size Range: .250 in - 1.750 in
Datasheet
Description
Compensating for accumulated tolerances is what a BHO retaining ring is designed to do in a housing/bore. Once snapped into the groove. bowed rings exert a force or "preload" on the retained parts for the range specified on the BHO size range chart. Size Range: .250 in - 1.750 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BHO - Internal Bowed Housing Ring. > BHO- Z3X - Internal Bowed Housing Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs - BHO-0037-Z3X - Daemar Inc.
Lawrenceville, GA, USA
BHO - Internal Bowed Housing Ring. > BHO- Z3X - Internal Bowed Housing Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs
BHO-0037-Z3X
BHO - Internal Bowed Housing Ring. > BHO- Z3X - Internal Bowed Housing Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs BHO-0037-Z3X
Compensating for accumulated tolerances is what a BHO retaining ring is designed to do in a housing/bore. Once snapped into the groove. bowed rings exert a force or "preload" on the retained parts for the range specified on the BHO size range chart. Size Range: .250 in - 1.750 in

Compensating for accumulated tolerances is what a BHO retaining ring is designed to do in a housing/bore. Once snapped into the groove. bowed rings exert a force or "preload" on the retained parts for the range specified on the BHO size range chart.
Size Range: .250 in - 1.750 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number BHO-0037-Z3X
Product Name BHO - Internal Bowed Housing Ring. > BHO- Z3X - Internal Bowed Housing Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs
Ring Type Internal
Ring Style Bowed
Ring Load 530 lbs (240 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Shock absorber retainer - KYE-120 - Festo Corporation
Specs
Design Units Metric
Material Wrought aluminum alloy
View Details
Stainless steel (PH 15-7) external retaining ring for 0.354
Specs
Ring Type External
Ring Load 300 lbs (136 kg)
Finish Coating or Plating
View Details
Circlips - 2836701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Style Circlip
Material Spring Steel; Steel
Thickness 0.8661 inch (22 mm)
View Details
Constant Section Retaining Ring For Shaft - constant section retaining ring for shaft - Zhejiang Lisheng Spring Co., Ltd.
Specs
Design Units Metric
Material Stainless Steel
View Details