Daemar Inc. BHO - Internal Bowed Housing Ring. > BHO-H - Internal Bowed Housing Ring ~ Stainless Steel Disc Springs BHO-0031-H

Description
Compensating for accumulated tolerances is what a BHO retaining ring is designed to do in a housing/bore. Once snapped into the groove. bowed rings exert a force or "preload" on the retained parts for the range specified on the BHO size range chart. Size Range: .250 in - 1.750 in
Datasheet
Description
Compensating for accumulated tolerances is what a BHO retaining ring is designed to do in a housing/bore. Once snapped into the groove. bowed rings exert a force or "preload" on the retained parts for the range specified on the BHO size range chart. Size Range: .250 in - 1.750 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BHO - Internal Bowed Housing Ring. > BHO-H - Internal Bowed Housing Ring ~ Stainless Steel Disc Springs - BHO-0031-H - Daemar Inc.
Lawrenceville, GA, USA
BHO - Internal Bowed Housing Ring. > BHO-H - Internal Bowed Housing Ring ~ Stainless Steel Disc Springs
BHO-0031-H
BHO - Internal Bowed Housing Ring. > BHO-H - Internal Bowed Housing Ring ~ Stainless Steel Disc Springs BHO-0031-H
Compensating for accumulated tolerances is what a BHO retaining ring is designed to do in a housing/bore. Once snapped into the groove. bowed rings exert a force or "preload" on the retained parts for the range specified on the BHO size range chart. Size Range: .250 in - 1.750 in

Compensating for accumulated tolerances is what a BHO retaining ring is designed to do in a housing/bore. Once snapped into the groove. bowed rings exert a force or "preload" on the retained parts for the range specified on the BHO size range chart.
Size Range: .250 in - 1.750 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number BHO-0031-H
Product Name BHO - Internal Bowed Housing Ring. > BHO-H - Internal Bowed Housing Ring ~ Stainless Steel Disc Springs
Ring Type Internal
Ring Style Bowed
Ring Load 190 lbs (86.17 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Spring Steel external retaining ring for 0.25
Specs
Ring Type External
Ring Load 175 lbs (79.37 kg)
Material Carbon Spring Steel
View Details
Retaining ring - CQSR-18 - Festo Corporation
Festo Corporation
Specs
Ring Style Wire Formed Snap Rings
Design Units Metric
View Details
Circlips - 2836690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Style Circlip
Material Spring Steel; Steel
Thickness 2.56 inch (65 mm)
View Details
2 Turn Internal Stainless Steel Snap Ring - WKT-975 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Wire Formed Snap Rings; Spring Steel
Design Units Metric
View Details