Daemar Inc. BE - External Bowed E Ring. > BE- PA - External Bowed E Ring ~ Carbon Steel Phosphate Coating Disc Springs BE-0087-PA

Description
Compensating for accumulated tolerances is what a BE "Bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or a "preload" on the retained parts for the range specified on the BE size range chart. Size Range: .110 in - .984 in
Datasheet
Description
Compensating for accumulated tolerances is what a BE "Bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or a "preload" on the retained parts for the range specified on the BE size range chart. Size Range: .110 in - .984 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BE - External Bowed E Ring. > BE- PA - External Bowed E Ring ~ Carbon Steel Phosphate Coating Disc Springs - BE-0087-PA - Daemar Inc.
Lawrenceville, GA, USA
BE - External Bowed E Ring. > BE- PA - External Bowed E Ring ~ Carbon Steel Phosphate Coating Disc Springs
BE-0087-PA
BE - External Bowed E Ring. > BE- PA - External Bowed E Ring ~ Carbon Steel Phosphate Coating Disc Springs BE-0087-PA
Compensating for accumulated tolerances is what a BE "Bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or a "preload" on the retained parts for the range specified on the BE size range chart. Size Range: .110 in - .984 in

Compensating for accumulated tolerances is what a BE "Bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or a "preload" on the retained parts for the range specified on the BE size range chart.
Size Range: .110 in - .984 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number BE-0087-PA
Product Name BE - External Bowed E Ring. > BE- PA - External Bowed E Ring ~ Carbon Steel Phosphate Coating Disc Springs
Ring Type External
Ring Style Bowed
Ring Load 2350 lbs (1066 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Spring Steel external retaining ring for 1.875
Specs
Ring Type External
Ring Load 7000 lbs (3175 kg)
Material Carbon Spring Steel
View Details
Shock absorber retainer - KYE-80 - Festo Corporation
Specs
Design Units Metric
Material Wrought aluminum alloy
View Details
Circlips - 2836694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Style Circlip
Material Spring Steel; Steel
Thickness 0.4724 inch (12 mm)
View Details