Daemar Inc. BE - External Bowed E Ring. > BE- H - External Bowed E Ring ~ Stainless Steel Disc Springs BE-0087-H

Description
Compensating for accumulated tolerances is what a BE "Bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or a "preload" on the retained parts for the range specified on the BE size range chart. Size Range: .110 in - .984 in
Datasheet
Description
Compensating for accumulated tolerances is what a BE "Bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or a "preload" on the retained parts for the range specified on the BE size range chart. Size Range: .110 in - .984 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BE - External Bowed E Ring. > BE- H - External Bowed E Ring ~ Stainless Steel Disc Springs - BE-0087-H - Daemar Inc.
Lawrenceville, GA, USA
BE - External Bowed E Ring. > BE- H - External Bowed E Ring ~ Stainless Steel Disc Springs
BE-0087-H
BE - External Bowed E Ring. > BE- H - External Bowed E Ring ~ Stainless Steel Disc Springs BE-0087-H
Compensating for accumulated tolerances is what a BE "Bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or a "preload" on the retained parts for the range specified on the BE size range chart. Size Range: .110 in - .984 in

Compensating for accumulated tolerances is what a BE "Bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or a "preload" on the retained parts for the range specified on the BE size range chart.
Size Range: .110 in - .984 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number BE-0087-H
Product Name BE - External Bowed E Ring. > BE- H - External Bowed E Ring ~ Stainless Steel Disc Springs
Ring Type External
Ring Style Bowed
Ring Load 2350 lbs (1066 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

3mm Shaft Dia. External Retaining, with a 68kg Thrust Strength. - MD0471MQB003 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Design Units Metric
Ring Load 150 lbs (68 kg)
View Details
Retaining ring - CQSR-18 - Festo Corporation
Festo Corporation
Specs
Ring Style Wire Formed Snap Rings
Design Units Metric
View Details
Circlips - 2096889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Style Circlip; E type
Design Units Metric
Material Stainless steel
View Details
Retaining Ring, 28.0 mm, M30.5 X 0.5 Thread - LT30M-RR - Newport MKS
Specs
Shaft Diameter 1.18 inch (30 mm)
View Details