Compensating for accumulated tolerances is what a BE "Bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or a "preload" on the retained parts for the range specified on the BE size range chart.
Size Range: .110 in - .984 in
Daemar Inc. | |
---|---|
Product Category | Retaining Rings and Snap Rings |
Product Number | BE-0062-ZD |
Product Name | BE - External Bowed E Ring. > BE- ZD - External Bowed E Ring ~ Zinc Dichromate Disc Springs |
Ring Type | External |
Ring Style | Bowed |
Ring Load | 1420 lbs (644 kg) |
Material | Beryllium Copper; Spring Steel; Stainless Steel |
Finish | Coating or Plating |