Daemar Inc. BE - External Bowed E Ring. > BE- PA - External Bowed E Ring ~ Carbon Steel Phosphate Coating Disc Springs BE-0043-PA

Description
Compensating for accumulated tolerances is what a BE "Bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or a "preload" on the retained parts for the range specified on the BE size range chart. Size Range: .110 in - .984 in
Datasheet
Description
Compensating for accumulated tolerances is what a BE "Bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or a "preload" on the retained parts for the range specified on the BE size range chart. Size Range: .110 in - .984 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BE - External Bowed E Ring. > BE- PA - External Bowed E Ring ~ Carbon Steel Phosphate Coating Disc Springs - BE-0043-PA - Daemar Inc.
Lawrenceville, GA, USA
BE - External Bowed E Ring. > BE- PA - External Bowed E Ring ~ Carbon Steel Phosphate Coating Disc Springs
BE-0043-PA
BE - External Bowed E Ring. > BE- PA - External Bowed E Ring ~ Carbon Steel Phosphate Coating Disc Springs BE-0043-PA
Compensating for accumulated tolerances is what a BE "Bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or a "preload" on the retained parts for the range specified on the BE size range chart. Size Range: .110 in - .984 in

Compensating for accumulated tolerances is what a BE "Bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or a "preload" on the retained parts for the range specified on the BE size range chart.
Size Range: .110 in - .984 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number BE-0043-PA
Product Name BE - External Bowed E Ring. > BE- PA - External Bowed E Ring ~ Carbon Steel Phosphate Coating Disc Springs
Ring Type External
Ring Style Bowed
Ring Load 830 lbs (376 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

2 Turn External Spiral Snap Ring For Shafts - DNZ-340 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type External
Ring Style Wire Formed Snap Rings; Spring Steel
Design Units Metric
View Details
Shock absorber retainer - DAYP-E21-70 - Festo Corporation
Specs
Design Units Metric
View Details
Radially Assembled Retaining Rings - BE-75 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Radially Assembled; Bowed
Ring Load 1500 lbs (680 kg)
View Details
Retaining Ring, 71.1 mm ID, 3.035-40 Thread - LT30-RR - Newport MKS
Specs
Shaft Diameter 3 inch (76.2 mm)
View Details