Daemar Inc. BE - External Bowed E Ring. > BE- ZD - External Bowed E Ring ~ Zinc Dichromate Disc Springs BE-0037-ZD

Description
Compensating for accumulated tolerances is what a BE "Bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or a "preload" on the retained parts for the range specified on the BE size range chart. Size Range: .110 in - .984 in
Datasheet
Description
Compensating for accumulated tolerances is what a BE "Bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or a "preload" on the retained parts for the range specified on the BE size range chart. Size Range: .110 in - .984 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BE - External Bowed E Ring. > BE- ZD - External Bowed E Ring ~ Zinc Dichromate Disc Springs - BE-0037-ZD - Daemar Inc.
Lawrenceville, GA, USA
BE - External Bowed E Ring. > BE- ZD - External Bowed E Ring ~ Zinc Dichromate Disc Springs
BE-0037-ZD
BE - External Bowed E Ring. > BE- ZD - External Bowed E Ring ~ Zinc Dichromate Disc Springs BE-0037-ZD
Compensating for accumulated tolerances is what a BE "Bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or a "preload" on the retained parts for the range specified on the BE size range chart. Size Range: .110 in - .984 in

Compensating for accumulated tolerances is what a BE "Bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or a "preload" on the retained parts for the range specified on the BE size range chart.
Size Range: .110 in - .984 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number BE-0037-ZD
Product Name BE - External Bowed E Ring. > BE- ZD - External Bowed E Ring ~ Zinc Dichromate Disc Springs
Ring Type External
Ring Style Bowed
Ring Load 690 lbs (313 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Stainless steel (PH 15-7) external retaining ring for 0.688
Specs
Ring Type External
Ring Load 1000 lbs (454 kg)
Finish Coating or Plating
View Details
Shock absorber retainer - DAYP-L8-25 - Festo Corporation
Specs
Design Units Metric
View Details
Circlips - 2836718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Style Circlip
Material Spring Steel; Steel
Thickness 2.95 inch (75 mm)
View Details