Daemar Inc. BE - External Bowed E Ring. > BE- Z3X - External Bowed E Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs BE-0012-Z3X

Description
Compensating for accumulated tolerances is what a BE "Bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or a "preload" on the retained parts for the range specified on the BE size range chart. Size Range: .110 in - .984 in
Datasheet
Description
Compensating for accumulated tolerances is what a BE "Bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or a "preload" on the retained parts for the range specified on the BE size range chart. Size Range: .110 in - .984 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BE - External Bowed E Ring. > BE- Z3X - External Bowed E Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs - BE-0012-Z3X - Daemar Inc.
Lawrenceville, GA, USA
BE - External Bowed E Ring. > BE- Z3X - External Bowed E Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs
BE-0012-Z3X
BE - External Bowed E Ring. > BE- Z3X - External Bowed E Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs BE-0012-Z3X
Compensating for accumulated tolerances is what a BE "Bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or a "preload" on the retained parts for the range specified on the BE size range chart. Size Range: .110 in - .984 in

Compensating for accumulated tolerances is what a BE "Bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or a "preload" on the retained parts for the range specified on the BE size range chart.
Size Range: .110 in - .984 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number BE-0012-Z3X
Product Name BE - External Bowed E Ring. > BE- Z3X - External Bowed E Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs
Ring Type External
Ring Style Bowed
Ring Load 43 lbs (19.5 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Circlips - 2836718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Style Circlip
Material Spring Steel; Steel
Thickness 2.95 inch (75 mm)
View Details
Single Turn Internal Spiral Retaining Ring - single turn internal spiral retaining ring - Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
Retaining Ring - EH-21 - Smalley
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details