Compensating for accumulated tolerances is what a BE "Bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or a "preload" on the retained parts for the range specified on the BE size range chart.
Size Range: .110 in - .984 in
| Daemar Inc. | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | BE-0012-H |
| Product Name | BE - External Bowed E Ring. > BE- H - External Bowed E Ring ~ Stainless Steel Disc Springs |
| Ring Type | External |
| Ring Style | Bowed |
| Ring Load | 43 lbs (19.5 kg) |
| Material | Beryllium Copper; Spring Steel; Stainless Steel |
| Finish | Coating or Plating |