Daemar Inc. AF-SH Series, Masking Die Cuts AF-SH-00375

Description
Aluminum Foil Discs - Description These discs are provided in a range of metric and imperial sizes. Discs are provided on a liner, which is wound on a core. The tape that the discs are made from is moisture and chemically resistant, thermally conductive, heat and light reflective, flame resistant, outdoor weatherable and can help dampen vibration. Recommended for Painting, Stripping, Electroplating Temperature Range Maximum temperature 300 ºF (149 ºC) Availability In addition to these discs, Aluminum Foil tape is available in roll form in a range of imperial and metric widths. It is also available pre-cut as: Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end.
Description
Aluminum Foil Discs - Description These discs are provided in a range of metric and imperial sizes. Discs are provided on a liner, which is wound on a core. The tape that the discs are made from is moisture and chemically resistant, thermally conductive, heat and light reflective, flame resistant, outdoor weatherable and can help dampen vibration. Recommended for Painting, Stripping, Electroplating Temperature Range Maximum temperature 300 ºF (149 ºC) Availability In addition to these discs, Aluminum Foil tape is available in roll form in a range of imperial and metric widths. It is also available pre-cut as: Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end.

Suppliers

Company
Product
Description
Supplier Links
AF-SH Series, Masking Die Cuts - AF-SH-00375 - Daemar Inc.
Lawrenceville, GA, USA
AF-SH Series, Masking Die Cuts
AF-SH-00375
AF-SH Series, Masking Die Cuts AF-SH-00375
Aluminum Foil Discs - Description These discs are provided in a range of metric and imperial sizes. Discs are provided on a liner, which is wound on a core. The tape that the discs are made from is moisture and chemically resistant, thermally conductive, heat and light reflective, flame resistant, outdoor weatherable and can help dampen vibration. Recommended for Painting, Stripping, Electroplating Temperature Range Maximum temperature 300 ºF (149 ºC) Availability In addition to these discs, Aluminum Foil tape is available in roll form in a range of imperial and metric widths. It is also available pre-cut as: Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end.

Aluminum Foil Discs -

Description
These discs are provided in a range of metric and imperial sizes. Discs are provided on a liner, which is wound on a core. The tape that the discs are made from is moisture and chemically resistant, thermally conductive, heat and light reflective, flame resistant, outdoor weatherable and can help dampen vibration.

Recommended for
Painting, Stripping, Electroplating

Temperature Range
Maximum temperature 300 ºF (149 ºC)

Availability
In addition to these discs, Aluminum Foil tape is available in roll form in a range of imperial and metric widths. It is also available pre-cut as:

  • Rectangles
  • Squares
  • Donuts
  • Custom Die Cut Shapes

Storage conditions
Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end.

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Masking Tapes
Product Number AF-SH-00375
Product Name AF-SH Series, Masking Die Cuts
Color SILVER
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 677037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Transparent
Color Transparent
Width 1.89 inches (48 mm)
View Details
Green Polyester Masking Tape - Heavy Duty - PC25-0375 - Caplugs
Specs
Materials of Construction Polyester
View Details
Polyimide High Temperature Masking Tape - MCT-800-1/2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.5000 inches (12.7 mm)
View Details
Glass Cloth/Foil Masking Tape - 496 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Adhesive Fiberglass
Thickness 0.0140 inches (0.3556 mm)
Peel 2.5 lbs/in (4.38 N/cm)
View Details