Daemar Inc. AD-SH Series, Masking Die Cuts AD-SH-00750

Description
Anodizing Discs Description These discs are provided in a range of metric and imperial sizes. Discs are provided on a liner, which is wound on a core. The tape that the discs are made from is conformable, will remove cleanly, is abrasion resistant and is chemically resistant. Recommended for Hard Anodizing, Soft Anodizing Temperature Range Maximum temperature 170 ºF (77 ºC) Availability In addition to these discs, Teflon tape is available in roll form in a range of imperial and metric widths. It is also available pre-cut as: Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end.
Description
Anodizing Discs Description These discs are provided in a range of metric and imperial sizes. Discs are provided on a liner, which is wound on a core. The tape that the discs are made from is conformable, will remove cleanly, is abrasion resistant and is chemically resistant. Recommended for Hard Anodizing, Soft Anodizing Temperature Range Maximum temperature 170 ºF (77 ºC) Availability In addition to these discs, Teflon tape is available in roll form in a range of imperial and metric widths. It is also available pre-cut as: Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end.

Suppliers

Company
Product
Description
Supplier Links
AD-SH Series, Masking Die Cuts - AD-SH-00750 - Daemar Inc.
Lawrenceville, GA, USA
AD-SH Series, Masking Die Cuts
AD-SH-00750
AD-SH Series, Masking Die Cuts AD-SH-00750
Anodizing Discs Description These discs are provided in a range of metric and imperial sizes. Discs are provided on a liner, which is wound on a core. The tape that the discs are made from is conformable, will remove cleanly, is abrasion resistant and is chemically resistant. Recommended for Hard Anodizing, Soft Anodizing Temperature Range Maximum temperature 170 ºF (77 ºC) Availability In addition to these discs, Teflon tape is available in roll form in a range of imperial and metric widths. It is also available pre-cut as: Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end.
Anodizing Discs

Description
These discs are provided in a range of metric and imperial sizes. Discs are provided on a liner, which is wound on a core. The tape that the discs are made from is conformable, will remove cleanly, is abrasion resistant and is chemically resistant.

Recommended for
Hard Anodizing, Soft Anodizing

Temperature Range
Maximum temperature 170 ºF (77 ºC)

Availability
In addition to these discs, Teflon tape is available in roll form in a range of imperial and metric widths. It is also available pre-cut as:

  • Rectangles
  • Squares
  • Donuts
  • Custom Die Cut Shapes

Storage conditions
Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end.

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Masking Tapes
Product Number AD-SH-00750
Product Name AD-SH Series, Masking Die Cuts
Color TAN
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 677034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Bronze
Width 1.89 inches (48 mm)
Thickness 0.0016 inches (0.0410 mm)
View Details
3M 2693 Masking Tape - 2693 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Adhesive Rubber
Width 0.5000 to 3 inches (12.7 to 76.2 mm)
Peel 2.5 lbs/in (4.38 N/cm)
View Details
Polyester High Temperature Masking Tape - MCT-620-6 - MOCAP LLC
Specs
Features Removable / Reusable
Materials of Construction Polyester
Width 6 inches (152 mm)
View Details
High Temperature Resistant Masking Tape - 4330 - Budnick Converting, Inc.
Specs
Adhesive Crepe Paper
Materials of Construction Paper
Thickness 0.0075 inches (0.1905 mm)
View Details