Daemar Inc. AD-SH Series, Masking Die Cuts AD-SH-00500

Description
Anodizing Discs Description These discs are provided in a range of metric and imperial sizes. Discs are provided on a liner, which is wound on a core. The tape that the discs are made from is conformable, will remove cleanly, is abrasion resistant and is chemically resistant. Recommended for Hard Anodizing, Soft Anodizing Temperature Range Maximum temperature 170 ºF (77 ºC) Availability In addition to these discs, Teflon tape is available in roll form in a range of imperial and metric widths. It is also available pre-cut as: Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end.
Description
Anodizing Discs Description These discs are provided in a range of metric and imperial sizes. Discs are provided on a liner, which is wound on a core. The tape that the discs are made from is conformable, will remove cleanly, is abrasion resistant and is chemically resistant. Recommended for Hard Anodizing, Soft Anodizing Temperature Range Maximum temperature 170 ºF (77 ºC) Availability In addition to these discs, Teflon tape is available in roll form in a range of imperial and metric widths. It is also available pre-cut as: Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end.

Suppliers

Company
Product
Description
Supplier Links
AD-SH Series, Masking Die Cuts - AD-SH-00500 - Daemar Inc.
Lawrenceville, GA, USA
AD-SH Series, Masking Die Cuts
AD-SH-00500
AD-SH Series, Masking Die Cuts AD-SH-00500
Anodizing Discs Description These discs are provided in a range of metric and imperial sizes. Discs are provided on a liner, which is wound on a core. The tape that the discs are made from is conformable, will remove cleanly, is abrasion resistant and is chemically resistant. Recommended for Hard Anodizing, Soft Anodizing Temperature Range Maximum temperature 170 ºF (77 ºC) Availability In addition to these discs, Teflon tape is available in roll form in a range of imperial and metric widths. It is also available pre-cut as: Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end.
Anodizing Discs

Description
These discs are provided in a range of metric and imperial sizes. Discs are provided on a liner, which is wound on a core. The tape that the discs are made from is conformable, will remove cleanly, is abrasion resistant and is chemically resistant.

Recommended for
Hard Anodizing, Soft Anodizing

Temperature Range
Maximum temperature 170 ºF (77 ºC)

Availability
In addition to these discs, Teflon tape is available in roll form in a range of imperial and metric widths. It is also available pre-cut as:

  • Rectangles
  • Squares
  • Donuts
  • Custom Die Cut Shapes

Storage conditions
Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end.

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Masking Tapes
Product Number AD-SH-00500
Product Name AD-SH Series, Masking Die Cuts
Color TAN
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 468465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Green
Adhesive Rubber
Materials of Construction Plastic / Polymer; Polyvinyl Chloride
View Details
Green Polyester Masking Tape - Heavy Duty - PC25-1000 - Caplugs
Specs
Materials of Construction Polyester
View Details
17 Mil Idoor/Outdoor Masking Tape - 6917 - Budnick Converting, Inc.
Specs
Adhesive Flatback Paper
Materials of Construction Paper
Thickness 0.0170 inches (0.4318 mm)
View Details
3M 231 Masking Tape - 231 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Adhesive Rubber
Width 0.2500 to 3 inches (6.35 to 76.2 mm)
Peel 2.38 lbs/in (4.16 N/cm)
View Details