Daemar Inc. Style 90 - Braided Compression Packing Disc Springs 90-563

Description
Carbon Yarn packing impregnated with graphite dispersion. For severe services in pump and valve applications, including super-heated steam, acids, alkalis, etc. Construction: Interlock Braid Temp: to 850 ºF (455 ºC) - atmosphere Temp: to 1200 ºF (650 ºC) -steam pH: 0 - 14 Pressure: to 500 psi (pump service) Pressure: to 2500 psi (valves service) Speed: 4000 FPM
Datasheet
Description
Carbon Yarn packing impregnated with graphite dispersion. For severe services in pump and valve applications, including super-heated steam, acids, alkalis, etc. Construction: Interlock Braid Temp: to 850 ºF (455 ºC) - atmosphere Temp: to 1200 ºF (650 ºC) -steam pH: 0 - 14 Pressure: to 500 psi (pump service) Pressure: to 2500 psi (valves service) Speed: 4000 FPM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Style 90 - Braided Compression Packing Disc Springs - 90-563 - Daemar Inc.
Lawrenceville, GA, USA
Style 90 - Braided Compression Packing Disc Springs
90-563
Style 90 - Braided Compression Packing Disc Springs 90-563
Carbon Yarn packing impregnated with graphite dispersion. For severe services in pump and valve applications, including super-heated steam, acids, alkalis, etc. Construction: Interlock Braid Temp: to 850 ºF (455 ºC) - atmosphere Temp: to 1200 ºF (650 ºC) -steam pH: 0 - 14 Pressure: to 500 psi (pump service) Pressure: to 2500 psi (valves service) Speed: 4000 FPM

Carbon Yarn packing impregnated with graphite dispersion. For severe services in pump and valve applications, including super-heated steam, acids, alkalis, etc.

Construction: Interlock Braid
Temp: to 850 ºF (455 ºC) - atmosphere
Temp: to 1200 ºF (650 ºC) -steam
pH: 0 - 14
Pressure: to 500 psi (pump service)
Pressure: to 2500 psi (valves service)
Speed: 4000 FPM

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Compression Packing Seals
Product Number 90-563
Product Name Style 90 - Braided Compression Packing Disc Springs
Seal Type Braided Packing
Unlock Full Specs
to access all available technical data

Similar Products

 - 606551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rubbing Speed 3543 ft/min (1800 cm/sec)
Operating Pressure 435 psi (306 m H2O)
View Details
70 A Durometer Perfluorocarbon Rubber - 9470 - Real Seal Company
Specs
Material Classification (Hydrogenated Acrylonitrile-Butadiene)
View Details
Packings -  - Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
View Details