Daemar Inc. Style 90 - Braided Compression Packing Disc Springs 90-1000

Description
Carbon Yarn packing impregnated with graphite dispersion. For severe services in pump and valve applications, including super-heated steam, acids, alkalis, etc. Construction: Interlock Braid Temp: to 850 ºF (455 ºC) - atmosphere Temp: to 1200 ºF (650 ºC) -steam pH: 0 - 14 Pressure: to 500 psi (pump service) Pressure: to 2500 psi (valves service) Speed: 4000 FPM
Datasheet
Description
Carbon Yarn packing impregnated with graphite dispersion. For severe services in pump and valve applications, including super-heated steam, acids, alkalis, etc. Construction: Interlock Braid Temp: to 850 ºF (455 ºC) - atmosphere Temp: to 1200 ºF (650 ºC) -steam pH: 0 - 14 Pressure: to 500 psi (pump service) Pressure: to 2500 psi (valves service) Speed: 4000 FPM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Style 90 - Braided Compression Packing Disc Springs - 90-1000 - Daemar Inc.
Lawrenceville, GA, USA
Style 90 - Braided Compression Packing Disc Springs
90-1000
Style 90 - Braided Compression Packing Disc Springs 90-1000
Carbon Yarn packing impregnated with graphite dispersion. For severe services in pump and valve applications, including super-heated steam, acids, alkalis, etc. Construction: Interlock Braid Temp: to 850 ºF (455 ºC) - atmosphere Temp: to 1200 ºF (650 ºC) -steam pH: 0 - 14 Pressure: to 500 psi (pump service) Pressure: to 2500 psi (valves service) Speed: 4000 FPM

Carbon Yarn packing impregnated with graphite dispersion. For severe services in pump and valve applications, including super-heated steam, acids, alkalis, etc.

Construction: Interlock Braid
Temp: to 850 ºF (455 ºC) - atmosphere
Temp: to 1200 ºF (650 ºC) -steam
pH: 0 - 14
Pressure: to 500 psi (pump service)
Pressure: to 2500 psi (valves service)
Speed: 4000 FPM

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Compression Packing Seals
Product Number 90-1000
Product Name Style 90 - Braided Compression Packing Disc Springs
Seal Type Braided Packing
Unlock Full Specs
to access all available technical data

Similar Products

 - 7960678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rubbing Speed 591 ft/min (300 cm/sec)
Operating Pressure 2901 psi (2041 m H2O)
pH Range ? to 14
View Details
75 A Durometer Black Peroxide Cured EPDM - 2875 - Real Seal Company
Specs
Material Classification (Ethylene Propylene Diene Monomer)
View Details
Packings -  - Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
View Details